MD0911MQBHEXSET is a set of ten hexagonal wrenches made of high-tensile steel with a black oxide finish, designed for use with metric set screws ranging from M1.4 to M14. The set includes wrenches sized for M1.4 & M1.6, M2, M2.5, M3, M4, M5, M6, M8, M10, and M12 & M14, each corresponding to the specified sizes in the DIN 911 series. All wrenches feature a 90° offset design for access in confined spaces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wrenches |
| Product Number | MD0911MQBHEXSET |
| Product Name | Ten(10) sizes of hexagonal wrenches( Cap Size Size M1.4 &M1.6, M2, M2.5, M3, M4, M5, M6, M8, M10, M12 & M14 |
| Type | Key |