Lowell Corporation Double Square Distribution Linemans Wrench 88901-94818

Description
Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make work more comfortable and bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.
Request a Quote
Description
Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make work more comfortable and bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
West Boylston, MA, USA
Double Square Distribution Linemans Wrench
88901-94818
Double Square Distribution Linemans Wrench 88901-94818
Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make work more comfortable and bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.

Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make work more comfortable and bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.

Supplier's Site

Technical Specifications

  Lowell Corporation
Product Category Wrenches
Product Number 88901-94818
Product Name Double Square Distribution Linemans Wrench
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details