Mini-Circuits' TRQ-10-06 is a precision torque wrench designed for mating 1.0 mm type connectors with a preset torque of 4.0 ± 0.16 inch-lbs (0.45 ± 0.02 N·m). The wrench features a stainless steel head, an aluminum blue anodized handle, and a nominal length of 131.5 ± 0.13 mm. It includes a break-over mechanism to signal when the preset torque is reached, preventing over- or under-tightening. The tool weighs 42 grams, and the complete kit with case weighs 168.5 grams. Compliance is stated for ANSI/NCSL Z540 and ISO 10011. The case style is MY3718.
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-10-06 allows for precise mating force and ease of use in tight spaces. The head will break over to signal the user when the preset torque value is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position in which to hold wrench. Please see app note AN-71-001 for instructions on handling 1.0mm connections. PRODUCT SPECIFICATIONS OUTLINE DRAWING 4±0.16 inch.lbs Wrench Torque (0.45±0.02 NM) Wrench Size 6 mm (15/64inches) Wrench Head Stainless steel Handle Aluminum blue anodized Length (Nominal) 131.5 ±.13 millimeters *Recommended duration of calibration is one year. Calibration intervals set by national and international standards are either one year or 5000 cycles, CASE# A B C D whichever comes first. However, to ensure that the performance is in ac- 131.50 12.50 6.00 2.50 cordance with factory calibrated standards, actual need for calibration may MY3718 (5.18) (.492) (15/64) (.10) vary based on use. Contact Sales account manager for quotation on per- formance verification. Torque Wrench Weight: 42 grams REV. OR Torque Wrench + Box Weight: 168.5 grams ECO-025692 TRQ-10-06 Dimensions are in mm (inches). Tolerances: 2 Pl. ±.13 mm MCL NY 250609 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuit’s applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard. Terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Wrenches |
| Product Number | TRQ-10-06 |
| Product Name | TORQUE WR 1.0 MM-Type/6MM/4IN.LB |
| Type | Torque |