The Model 52F ratcheting hydrant wrench is designed to operate US-style water hydrants using any standard 1/2" square male drive tool. It features a pentagon socket with openings from 1-1/2" to 5-1/4", operates with a 22-1/2" swing, and is rated for 285 lb-ft torque. Constructed of all steel, it has a closed length of 5" and an open length of 7-1/2", weighing 3-1/4 lbs, with a 9/16" square socket for reverse leverage. A stop bar prevents unwanted ratcheting during repositioning.
Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants.
Model 52-F Ratcheting Hydrant Wrench.
| Lowell Corporation | |
|---|---|
| Product Category | Wrenches |
| Product Number | Model 52-F |
| Product Name | Ratcheting Hydrant Wrench |
| Type | Specialty/Other; Hydrant Wrench |