icotek Corp Wrenches- for Plastic Locknuts 61436

Description
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum
Description
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum
Datasheet
Datasheet Summary
Powered by GS/AI

The Wrench for Plastic Locknuts, part number 61436, is designed specifically for mounting M75 plastic locknuts. Constructed from aluminum, this wrench offers durability and lightweight handling. It is suitable for use with the large KEL-DPF and DB sizes, making it a practical tool for engineers working with these components. The product is packaged for convenience, ensuring easy access during installation tasks.

Datasheet Summary
Powered by GS/AI

The Wrench for Plastic Locknuts, part number 61436, is designed specifically for mounting M75 plastic locknuts. Constructed from aluminum, this wrench offers durability and lightweight handling. It is suitable for use with the large KEL-DPF and DB sizes, making it a practical tool for engineers working with these components. The product is packaged for convenience, ensuring easy access during installation tasks.

Suppliers

Company
Product
Description
Supplier Links
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Chicago, IL, United States
Wrenches- for Plastic Locknuts
61436
Wrenches- for Plastic Locknuts 61436
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum

For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Wrenches
Product Number 61436
Product Name Wrenches- for Plastic Locknuts
Drive Size 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details