RS Components, Ltd. 1230087

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1230087 - RS Components, Ltd.
Corby, Northants, United Kingdom
These slogging ring spanners are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the slogging ring spanners come in a range of ring diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Ergonomic design makes these slogging ring spanners comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TãœV-Rheindland/Germ any. Product Applications. EGA Master non-sparking slogging ring spanners are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. . Size = 41 mm Non Sparking = Yes Overall Length = 220 mm Material = Beryllium Copper

These slogging ring spanners are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the slogging ring spanners come in a range of ring diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Ergonomic design makes these slogging ring spanners comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃœV-Rheindland/Germany.
Product Applications. EGA Master non-sparking slogging ring spanners are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Size = 41 mm
Non Sparking = Yes
Overall Length = 220 mm
Material = Beryllium Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1230087
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.3 to 1.38 inch (33 to 35 mm)
Wrench Length 11.81 inch (300 mm)
View Details
 - 1252767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
 - 1253035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
 - 1252963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7874 inch (20 mm)
View Details