SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBU1002TB GBU1002TB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 775010-GBU1002TB Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 200V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 775010-GBU1002TB Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 200V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1002TB - 775010-GBU1002TB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1002TB
775010-GBU1002TB
Bridge Rectifiers - GBU1002TB 775010-GBU1002TB
Manufacturer: SMC Diode Solutions Win Source Part Number: 775010-GBU1002TB Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 200V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 775010-GBU1002TB
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-ESIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 775010-GBU1002TB
Product Name Bridge Rectifiers - GBU1002TB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Welding Diodes - 46DN06B02 - Infineon Technologies AG
Infineon Technologies AG
Specs
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
High-speed switching diode - BAL74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details