Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6519

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6519 is an axial-lead, hermetic, glass-bodied high voltage diode rated for 10,000 volts reverse working voltage and 0.50 amperes average rectified current. It has a reverse recovery time of 70 nanoseconds and a typical junction capacitance of 8.0 picofarads at 25°C. The diode withstands a peak forward surge current of 25 amperes and has a thermal impedance of 3 °C/W at 55°C, 6 °C/W at 100°C, and 12 °C/W for lead lengths greater than 0.375 inches. Physical dimensions include a maximum body length of 0.400 inches and a minimum body length of 0.340 inches. It is qualified to JANTX and JANTXV standards and operates from -65°C to +175°C.

Datasheet Summary
Powered by GS/AI

The 1N6519 is an axial-lead, hermetic, glass-bodied high voltage diode rated for 10,000 volts reverse working voltage and 0.50 amperes average rectified current. It has a reverse recovery time of 70 nanoseconds and a typical junction capacitance of 8.0 picofarads at 25°C. The diode withstands a peak forward surge current of 25 amperes and has a thermal impedance of 3 °C/W at 55°C, 6 °C/W at 100°C, and 12 °C/W for lead lengths greater than 0.375 inches. Physical dimensions include a maximum body length of 0.400 inches and a minimum body length of 0.340 inches. It is qualified to JANTX and JANTXV standards and operates from -65°C to +175°C.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6519
Axial-Lead Glass-Bodied High Voltage Diode 1N6519
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6519
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Fat Pack
VF 22 volts
View Details
QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 9 volts
View Details
QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 6 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12.5 volts
View Details