Nexperia B.V. High-voltage switching diode BAS21GW-QJ

Description
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21GW-QJ - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21GW-QJ
High-voltage switching diode BAS21GW-QJ
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS21GW-QJTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 225MA SOD123

DIODE STANDARD 200V 225MA SOD123

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21GW-QJ 1727-BAS21GW-QJTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 225 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4732A,133 - Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
4 suppliers
Schottky barrier diode - 1PS76SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
9 suppliers
General-purpose dual Schottky diode - BAS40-05-Q/GR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
Schottky barrier diode - 1PS79SB10X - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers