Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD1505-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD1505-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD1505-000
Silicon PIN Diodes, Packaged and Bondable Chips APD1505-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Supplier's Site
RF PIN Diode - APD1505-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
APD1505-000
RF PIN Diode APD1505-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - APD1505-000 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD1505-000
Discrete Semiconductor Products - Diodes - RF Diodes APD1505-000
SILICON PIN DIODE CHIP

SILICON PIN DIODE CHIP

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category PIN Diodes RF Diodes RF Diodes
Product Number APD1505-000 APD1505-000 APD1505-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN
Package Chip Die
VR 10 volts
Operating Frequency 100 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4611-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
RF Diodes - SMS3924-079 - 734532-SMS3924-079 - Win Source Electronics
View Details
2 suppliers
RF PIN Diode - CLA4609-210 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
VR 250 volts
View Details
100V 250MW SOT23 Diode and Rectifier - 284-SMP1321-007LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers