STEGO Ecoline Enclosure Light LED 025

Description
The LED 025 Ecoline light series is suitable for all types of panels and enclosures, especially where space is at a premium. These lights have a very long service life due to the use of LED technology. They are available with powerful non-slip rubberized magnets allowing them to be easily positioned in any steel enclosure. Screw and swivel clip mounting are also available as options. The Ecoline series is a simplified version of the standard LED 025 light and has a dual cage clamp for connection instead of connectors. Nonetheless it is suitable for daisy-chaining and allows for up to 10 lights to be connected to each other. Technical Data Power consumption max. 5 W (~ 75 W incandescent bulb) Luminosity 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb) Lamp type LED, 120° angle of radiation light color - daylight, color temperature - 6,000 to 7,000 K Service life 60,000 hrs. at 68 °F (20 °C) Connection 2-pole dual cage clamp for solid wire AWG 14 (2.5 mm 2), and stranded wire (wire end ferrule) AWG 16 (1.5 mm2) Housing plastic, transparent Mounting magnet, M5 screws (not included), or clip (M6 screws) torque 2 Nm max. Dimensions see drawings Weight approx. 7 oz. (200 g) Operating / Storage temperature -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type II (double insulated) / IP20
Request a Quote Datasheet
Description
The LED 025 Ecoline light series is suitable for all types of panels and enclosures, especially where space is at a premium. These lights have a very long service life due to the use of LED technology. They are available with powerful non-slip rubberized magnets allowing them to be easily positioned in any steel enclosure. Screw and swivel clip mounting are also available as options. The Ecoline series is a simplified version of the standard LED 025 light and has a dual cage clamp for connection instead of connectors. Nonetheless it is suitable for daisy-chaining and allows for up to 10 lights to be connected to each other. Technical Data Power consumption max. 5 W (~ 75 W incandescent bulb) Luminosity 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb) Lamp type LED, 120° angle of radiation light color - daylight, color temperature - 6,000 to 7,000 K Service life 60,000 hrs. at 68 °F (20 °C) Connection 2-pole dual cage clamp for solid wire AWG 14 (2.5 mm 2), and stranded wire (wire end ferrule) AWG 16 (1.5 mm2) Housing plastic, transparent Mounting magnet, M5 screws (not included), or clip (M6 screws) torque 2 Nm max. Dimensions see drawings Weight approx. 7 oz. (200 g) Operating / Storage temperature -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type II (double insulated) / IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecoline Enclosure Light - LED 025 - STEGO
Kennesaw, GA, United States
Ecoline Enclosure Light
LED 025
Ecoline Enclosure Light LED 025
The LED 025 Ecoline light series is suitable for all types of panels and enclosures, especially where space is at a premium. These lights have a very long service life due to the use of LED technology. They are available with powerful non-slip rubberized magnets allowing them to be easily positioned in any steel enclosure. Screw and swivel clip mounting are also available as options. The Ecoline series is a simplified version of the standard LED 025 light and has a dual cage clamp for connection instead of connectors. Nonetheless it is suitable for daisy-chaining and allows for up to 10 lights to be connected to each other. Technical Data Power consumption max. 5 W (~ 75 W incandescent bulb) Luminosity 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb) Lamp type LED, 120° angle of radiation light color - daylight, color temperature - 6,000 to 7,000 K Service life 60,000 hrs. at 68 °F (20 °C) Connection 2-pole dual cage clamp for solid wire AWG 14 (2.5 mm 2), and stranded wire (wire end ferrule) AWG 16 (1.5 mm2) Housing plastic, transparent Mounting magnet, M5 screws (not included), or clip (M6 screws) torque 2 Nm max. Dimensions see drawings Weight approx. 7 oz. (200 g) Operating / Storage temperature -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type II (double insulated) / IP20

The LED 025 Ecoline light series is suitable for all types of panels and enclosures, especially where space is at a premium. These lights have a very long service life due to the use of LED technology. They are available with powerful non-slip rubberized magnets allowing them to be easily positioned in any steel enclosure. Screw and swivel clip mounting are also available as options. The Ecoline series is a simplified version of the standard LED 025 light and has a dual cage clamp for connection instead of connectors. Nonetheless it is suitable for daisy-chaining and allows for up to 10 lights to be connected to each other.

Technical Data

Power consumptionmax. 5 W (~ 75 W incandescent bulb)
Luminosity400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb)
Lamp typeLED, 120° angle of radiation
light color - daylight, color temperature - 6,000 to 7,000 K
Service life60,000 hrs. at 68 °F (20 °C)
Connection2-pole dual cage clamp for solid wire AWG 14 (2.5 mm

2),
and stranded wire (wire end ferrule) AWG 16 (1.5 mm2)

Housingplastic, transparent
Mountingmagnet, M5 screws (not included), or clip (M6 screws)
torque 2 Nm max.
Dimensionssee drawings
Weightapprox. 7 oz. (200 g)
Operating / Storage temperature-22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Protection class / Protection typeII (double insulated) / IP20
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Lighting Fixtures
Product Number LED 025
Product Name Ecoline Enclosure Light
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details