BARTEC EVAC LED evac led wellglass lighting fixture 1

Description
The Type EVAC-LED pendant light fitting is designed for potentially explosive atmospheres in Zones 1, 2 as well as 21, and 22. EVAC-LED is characterized by its robust design, a high IP protection type, and a large ambient temperature range. This especially is the reason these lights are used in climatic regions where extremely rough ambient conditions prevail. Typical application areas are offshore oil and gas drilling installations, the industrial and chemicals sector, and wherever flammable dust arises. The light is designed with a type of protection “Ex d”. As more efficient lighting technology was developed, the EVAC light series became available with high-performance COB LED modules, with a total power consumption of up to 192 W. EVAC-LED is ideal for replacing high-pressure lamps, and keeping costs down due to its low energy consumption and long service life. For the electrical connection, depending on the design, one 1” or two ¾” NPT threaded holes are provided on the light to house the cable glands or blanking plugs, approved for the explosion-protected area. With a bracket, the Type EVAC pendant light fitting is suitable for wall/ceiling/pendant as well as pole mounting. Various mounting kits are available as accessories.
Request a Quote
Description
The Type EVAC-LED pendant light fitting is designed for potentially explosive atmospheres in Zones 1, 2 as well as 21, and 22. EVAC-LED is characterized by its robust design, a high IP protection type, and a large ambient temperature range. This especially is the reason these lights are used in climatic regions where extremely rough ambient conditions prevail. Typical application areas are offshore oil and gas drilling installations, the industrial and chemicals sector, and wherever flammable dust arises. The light is designed with a type of protection “Ex d”. As more efficient lighting technology was developed, the EVAC light series became available with high-performance COB LED modules, with a total power consumption of up to 192 W. EVAC-LED is ideal for replacing high-pressure lamps, and keeping costs down due to its low energy consumption and long service life. For the electrical connection, depending on the design, one 1” or two ¾” NPT threaded holes are provided on the light to house the cable glands or blanking plugs, approved for the explosion-protected area. With a bracket, the Type EVAC pendant light fitting is suitable for wall/ceiling/pendant as well as pole mounting. Various mounting kits are available as accessories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Bad Mergentheim, Germany
The Type EVAC-LED pendant light fitting is designed for potentially explosive atmospheres in Zones 1, 2 as well as 21, and 22. EVAC-LED is characterized by its robust design, a high IP protection type, and a large ambient temperature range. This especially is the reason these lights are used in climatic regions where extremely rough ambient conditions prevail. Typical application areas are offshore oil and gas drilling installations, the industrial and chemicals sector, and wherever flammable dust arises. The light is designed with a type of protection “Ex d”. As more efficient lighting technology was developed, the EVAC light series became available with high-performance COB LED modules, with a total power consumption of up to 192 W. EVAC-LED is ideal for replacing high-pressure lamps, and keeping costs down due to its low energy consumption and long service life. For the electrical connection, depending on the design, one 1” or two ¾” NPT threaded holes are provided on the light to house the cable glands or blanking plugs, approved for the explosion-protected area. With a bracket, the Type EVAC pendant light fitting is suitable for wall/ceiling/pendant as well as pole mounting. Various mounting kits are available as accessories.

The Type EVAC-LED pendant light fitting is designed for potentially explosive atmospheres in Zones 1, 2 as well as 21, and 22. EVAC-LED is characterized by its robust design, a high IP protection type, and a large ambient temperature range. This especially is the reason these lights are used in climatic regions where extremely rough ambient conditions prevail. Typical application areas are offshore oil and gas drilling installations, the industrial and chemicals sector, and wherever flammable dust arises. The light is designed with a type of protection “Ex d”. As more efficient lighting technology was developed, the EVAC light series became available with high-performance COB LED modules, with a total power consumption of up to 192 W. EVAC-LED is ideal for replacing high-pressure lamps, and keeping costs down due to its low energy consumption and long service life. For the electrical connection, depending on the design, one 1” or two ¾” NPT threaded holes are provided on the light to house the cable glands or blanking plugs, approved for the explosion-protected area. With a bracket, the Type EVAC pendant light fitting is suitable for wall/ceiling/pendant as well as pole mounting. Various mounting kits are available as accessories.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Lighting Fixtures
Product Number evac led wellglass lighting fixture 1
Product Name EVAC LED
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details