STEGO Lighting Fixture 02540.0-00

Description
LIGHT BAR, LED, 100-240VAC; LENGTH:351MM; LAMP BASE TYPE:-; LIGHT SOURCE:LED; LENS DIAMETER:32MM; SUPPLY VOLTAGE:240V; POWER RATING:5W; PRODUCT RANGE:LED 025 SERIES; PLUG TYPE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BAR, LED, 100-240VAC; LENGTH:351MM; LAMP BASE TYPE:-; LIGHT SOURCE:LED; LENS DIAMETER:32MM; SUPPLY VOLTAGE:240V; POWER RATING:5W; PRODUCT RANGE:LED 025 SERIES; PLUG TYPE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 38985579 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
38985579
Lighting Fixture 38985579
LIGHT BAR, LED, 100-240VAC; LENGTH:351MM; LAMP BASE TYPE:-; LIGHT SOURCE:LED; LENS DIAMETER:32MM; SUPPLY VOLTAGE:240V; POWER RATING:5W; PRODUCT RANGE:LED 025 SERIES; PLUG TYPE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LIGHT BAR, LED, 100-240VAC; LENGTH:351MM; LAMP BASE TYPE:-; LIGHT SOURCE:LED; LENS DIAMETER:32MM; SUPPLY VOLTAGE:240V; POWER RATING:5W; PRODUCT RANGE:LED 025 SERIES; PLUG TYPE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 38985579
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details