- Trained on our vast library of engineering resources.

Finder S.p.A. con unico socio Type 7L.43 - LED panel lights for electrical enclosures 7L4300241100

Description
The 7L Series LED panel lights are the solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports. This device can be controlled by an ON/OFF button or via an integral movement detector. It can be individually wired though push-in quick-connect terminals, or via plug-in connectors for the multiple connection of up to 7 lamps. This LED panel light emit a 5000 ° K cool white light with low power consumption and a radiated angle of 120 °. Type 7L.43.0.xxx.1×00 features include: 600 lumens Direct magnetic mounting or through a screw-fixed metallic support Low power consumption Radiation angle 120° Light colour 5000 K Push-in terminals for the connection to a single unit Plug-in terminals for the connection to a single or multiple units (up to 7 lamps) Design by Minelli – Fossati
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 7L.43 - LED panel lights for electrical enclosures
7L4300241100
Type 7L.43 - LED panel lights for electrical enclosures 7L4300241100
The 7L Series LED panel lights are the solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports. This device can be controlled by an ON/OFF button or via an integral movement detector. It can be individually wired though push-in quick-connect terminals, or via plug-in connectors for the multiple connection of up to 7 lamps. This LED panel light emit a 5000 ° K cool white light with low power consumption and a radiated angle of 120 °. Type 7L.43.0.xxx.1×00 features include: 600 lumens Direct magnetic mounting or through a screw-fixed metallic support Low power consumption Radiation angle 120° Light colour 5000 K Push-in terminals for the connection to a single unit Plug-in terminals for the connection to a single or multiple units (up to 7 lamps) Design by Minelli – Fossati

The 7L Series LED panel lights are the solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.

This device can be controlled by an ON/OFF button or via an integral movement detector.
It can be individually wired though push-in quick-connect terminals, or via plug-in connectors for the multiple connection of up to 7 lamps. This LED panel light emit a 5000 ° K cool white light with low power consumption and a radiated angle of 120 °.

Type 7L.43.0.xxx.1×00 features include:

  • 600 lumens
  • Direct magnetic mounting or through a screw-fixed metallic support
  • Low power consumption
  • Radiation angle 120°
  • Light colour 5000 K
  • Push-in terminals for the connection to a single unit
  • Plug-in terminals for the connection to a single or multiple units (up to 7 lamps)
  • Design by Minelli – Fossati
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Lighting Fixtures
Product Number 7L4300241100
Product Name Type 7L.43 - LED panel lights for electrical enclosures
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details