RS Components, Ltd. 8850935

Description
Touch Screen based on ANDROID OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Android with 10.1 Inch which uses a 64 bit CPU for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Panel PC. 10.1 Inch capacitive touchscreen. 170° viewing angle. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Android Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Hummtouch Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 6 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = MX6 Dual Lite 64bit Supply Voltage = 7 - 24 V dc Depth = 195.6mm Minimum Operating Temperature = 0°C
Request a Quote
Description
Touch Screen based on ANDROID OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Android with 10.1 Inch which uses a 64 bit CPU for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Panel PC. 10.1 Inch capacitive touchscreen. 170° viewing angle. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Android Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Hummtouch Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 6 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = MX6 Dual Lite 64bit Supply Voltage = 7 - 24 V dc Depth = 195.6mm Minimum Operating Temperature = 0°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8850935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Touch Screen based on ANDROID OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Android with 10.1 Inch which uses a 64 bit CPU for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Panel PC. 10.1 Inch capacitive touchscreen. 170° viewing angle. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Android Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply Manufacturer Series = Hummtouch Display Type = TFT Display Size = 10.1 in Display Resolution = 1366 x 768pixels Number of Ports = 1 (used for touch functionality), 6 Port Type = Ethernet, I2C, SPI, TTL, USB Processor Type = MX6 Dual Lite 64bit Supply Voltage = 7 - 24 V dc Depth = 195.6mm Minimum Operating Temperature = 0°C

Touch Screen based on ANDROID OS incorporating a 10.1 Inch capacitive Touch Screen, the first panel PC Android with 10.1 Inch which uses a 64 bit CPU for industrial environment. Using the Ethernet port it’s possible to control from your desk all the parameters, data, input, output of your devices and equipment. Additionally this PC panel has as enough I/O’s to avoid having to incorporate a PLC on simple automation and control designs. Expandable, for complex processes it’s possible to interconnect several Panel PC.
10.1 Inch capacitive touchscreen. 170° viewing angle. Card slots for SD, MMC and SDIO. Communication with Ethernet, USB and I2C. Android Operation System. Fast startup system, insert the SD (with OS) card and switch on. 7 to 24 Vdc power supply
Manufacturer Series = Hummtouch
Display Type = TFT
Display Size = 10.1 in
Display Resolution = 1366 x 768pixels
Number of Ports = 1 (used for touch functionality), 6
Port Type = Ethernet, I2C, SPI, TTL, USB
Processor Type = MX6 Dual Lite 64bit
Supply Voltage = 7 - 24 V dc
Depth = 195.6mm
Minimum Operating Temperature = 0°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8850935
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
 - 7859878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 480 x 272pixels
View Details