SloanLED LED Bulbs & Modules 252-284

Description
TLA, PANEL MOUNT LED, 28V, AMBER, 6 LEA
Request a Quote
Description
TLA, PANEL MOUNT LED, 28V, AMBER, 6 LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-284
LED Bulbs & Modules 252-284
TLA, PANEL MOUNT LED, 28V, AMBER, 6 LEA

TLA, PANEL MOUNT LED, 28V, AMBER, 6 LEA

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-284
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details