Skyworks Solutions, Inc. 2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH RFX8422

Description
Please note: RFX8422 is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: RFX8422 is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH - RFX8422 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
RFX8422
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH RFX8422
Please note: RFX8422 is being discontinued and is not recommended for new designs.

Please note: RFX8422 is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number RFX8422
Product Name 2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7222 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details