Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers AWC6325Q7

Description
Win Source Part Number: 975349-AWC6325Q7 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2186-2,863-2186- 1,863-2186-6,AWC6325 Q7-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 975349-AWC6325Q7 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2186-2,863-2186- 1,863-2186-6,AWC6325 Q7-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
975349-AWC6325Q7
RF/IF and RFID - RF Amplifiers 975349-AWC6325Q7
Win Source Part Number: 975349-AWC6325Q7 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2186-2,863-2186- 1,863-2186-6,AWC6325 Q7-ND Product Status: Obsolete

Win Source Part Number: 975349-AWC6325Q7
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 14-SMD Module
Supplier Device Package: 14-SMD Module
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2186-2,863-2186-1,863-2186-6,AWC6325Q7-ND
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 975349-AWC6325Q7
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details