Skyworks Solutions, Inc. 1218 MHz CATV Push-Pull Driver Amplifier ACA2460

Description
1218 MHz CATV Push-Pull Driver Amplifier
Request a Quote
Description
1218 MHz CATV Push-Pull Driver Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Irvine, CA, United States
1218 MHz CATV Push-Pull Driver Amplifier
ACA2460
1218 MHz CATV Push-Pull Driver Amplifier ACA2460
1218 MHz CATV Push-Pull Driver Amplifier

1218 MHz CATV Push-Pull Driver Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA2460
Product Name 1218 MHz CATV Push-Pull Driver Amplifier
Minimum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
RF Amplifiers - 863-1070-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, ISM
Frequency Range 400 to 6000 MHz
View Details
2 suppliers
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53757-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DS-MGA, 47-lead
View Details
RF Amplifiers - 863-2123-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n/ac
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers