Skyworks Solutions, Inc. 870 MHz, 25 dB Gain CATV Power Doubler Amplifier ACA3748

Description
870 MHz, 25 dB Gain CATV Power Doubler Amplifier
Request a Quote
Description
870 MHz, 25 dB Gain CATV Power Doubler Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Irvine, CA, United States
870 MHz, 25 dB Gain CATV Power Doubler Amplifier
ACA3748
870 MHz, 25 dB Gain CATV Power Doubler Amplifier ACA3748
870 MHz, 25 dB Gain CATV Power Doubler Amplifier

870 MHz, 25 dB Gain CATV Power Doubler Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA3748
Product Name 870 MHz, 25 dB Gain CATV Power Doubler Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers