Skyworks Solutions, Inc. 5 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85799-11

Description
The SKY85799-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin, 3.0 x 5.0 mm package.
Request a Quote
Description
The SKY85799-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin, 3.0 x 5.0 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85799-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85799-11
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85799-11
The SKY85799-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin, 3.0 x 5.0 mm package.

The SKY85799-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for Wi-Fi 7 applications and systems.
The device is provided in a compact, 24-pin, 3.0 x 5.0 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85799-11
Product Name 5 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
GPS Receiver IC - SE4150L - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.3 volts
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details