Skyworks Solutions, Inc. 5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler SKY85791-11

Description
The SKY85791-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for 802.11ax applications and systems. The PA output includes a coupler to allow for digital pre-distortion (DPD) in applications. In DPD applications, the coupler is also used in place of the power detector. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85791-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for 802.11ax applications and systems. The PA output includes a coupler to allow for digital pre-distortion (DPD) in applications. In DPD applications, the coupler is also used in place of the power detector. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler - SKY85791-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler
SKY85791-11
5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler SKY85791-11
The SKY85791-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for 802.11ax applications and systems. The PA output includes a coupler to allow for digital pre-distortion (DPD) in applications. In DPD applications, the coupler is also used in place of the power detector. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm Quad Flat No-Lead (QFN) package.

The SKY85791-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for 802.11ax applications and systems. The PA output includes a coupler to allow for digital pre-distortion (DPD) in applications. In DPD applications, the coupler is also used in place of the power detector.
An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin, 3.0 x 3.0 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85791-11
Product Name 5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler
Frequency Range 5150 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
LMH ENDC Multimode/Multiband Power Amplifier Module - SKY58253-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 32-pad LGA configuration
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details