Skyworks Solutions, Inc. LMH ENDC Multimode/Multiband Power Amplifier Module SKY58253-11

Description
LMH ENDC Multimode/Multiband Power Amplifier Module
Request a Quote
Description
LMH ENDC Multimode/Multiband Power Amplifier Module
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LMH ENDC Multimode/Multiband Power Amplifier Module - SKY58253-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
LMH ENDC Multimode/Multiband Power Amplifier Module
SKY58253-11
LMH ENDC Multimode/Multiband Power Amplifier Module SKY58253-11
LMH ENDC Multimode/Multiband Power Amplifier Module

LMH ENDC Multimode/Multiband Power Amplifier Module

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY58253-11
Product Name LMH ENDC Multimode/Multiband Power Amplifier Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
RF Amplifiers - 863-1362-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Specs
Applications RF Microwave
View Details