Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SKYWORKS SOLUTIONS, INC.
SKY85775-11 -- RF AND WIRELESS - RF AMPLIFIERS
Skyworks Solutions, Inc.
RF and Wireless - RF Amplifiers
SKY85775-11
Description
IC RF AMP LNA SWITCH 16QFN
Description
IC RF AMP LNA SWITCH 16QFN
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY85775-11
RF and Wireless - RF Amplifiers
SKY85775-11
IC RF AMP LNA SWITCH 16QFN
IC RF AMP LNA SWITCH 16QFN
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Amplifiers
Product Number
SKY85775-11
Product Name
RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Amplifiers ICs
6977262
Specs
Amplifier Type
Gain and phase detector
RoHS Compliant
RoHS
Gain Flatness
30 dB
View Details
Skyworks Solutions, Inc.
RF/IF and RFID - RF Amplifiers
SKY65066-360LF
Specs
Applications
RF Microwave
Frequency Range
2300 to 2700 MHz
Minimum Gain
20.5 dB
View Details
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-1840VH
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Mini-Circuits
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 16 GHz, 50Ω, 2x2 mm QFN Style Package
EHA-163L+
Specs
MMIC Tech.
MMIC
Package Type
Surface Mount
Nominal Impedance
50
View Details
3
suppliers