Skyworks Solutions, Inc. SKY85746-11: 5 GHz 802.11ax Ultra-Linear WLAN Front-End Module with Integrated Log Detector SKY85746-11

Description
The SKY85746-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax 1024 QAM applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85746-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax 1024 QAM applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKY85746-11: 5 GHz 802.11ax Ultra-Linear WLAN Front-End Module with Integrated Log Detector - SKY85746-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKY85746-11: 5 GHz 802.11ax Ultra-Linear WLAN Front-End Module with Integrated Log Detector
SKY85746-11
SKY85746-11: 5 GHz 802.11ax Ultra-Linear WLAN Front-End Module with Integrated Log Detector SKY85746-11
The SKY85746-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax 1024 QAM applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

The SKY85746-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax 1024 QAM applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85746-11
Product Name SKY85746-11: 5 GHz 802.11ax Ultra-Linear WLAN Front-End Module with Integrated Log Detector
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2400 to 2483 MHz Transmit/Receive Front-End Module - SKY65383-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; MCM, 28L
Operating Voltage 4 volts
View Details
Sky5® Front-End Module for 4G and 5G Applications - SKY58268-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
RF Amplifiers - SE5005L-R - 028228-SE5005L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5750 MHz
Minimum Gain 34 dB
View Details
3 suppliers