Skyworks Solutions, Inc. 5 GHz WLAN Front-End Module SKY85726-11

Description
The SKY85726-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85726-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Front-End Module - SKY85726-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Front-End Module
SKY85726-11
5 GHz WLAN Front-End Module SKY85726-11
The SKY85726-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

The SKY85726-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85726-11
Product Name 5 GHz WLAN Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
Sky5® LB/MB/HB Diversity Receive Module - SKY5A5012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details