Skyworks Solutions, Inc. RF Amplifiers - AWL9571P8 AWL9571P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 717740-AWL9571P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 717740-AWL9571P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWL9571P8
717740-AWL9571P8
RF Amplifiers - AWL9571P8 717740-AWL9571P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 717740-AWL9571P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 717740-AWL9571P8
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
RF and Wireless - RF Amplifiers - AWL9571P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWL9571P8
RF and Wireless - RF Amplifiers AWL9571P8
IC RF AMP

IC RF AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 717740-AWL9571P8 AWL9571P8
Product Name RF Amplifiers - AWL9571P8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2225D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details