Skyworks Solutions, Inc. Skyworks ICE™ Technology 6 GHz High-Power Front-End Module for Wi-Fi® 7 Applications SKY85631-11

Description
The SKY85631-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote
Description
The SKY85631-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ Technology 6 GHz High-Power Front-End Module for Wi-Fi® 7 Applications - SKY85631-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ Technology 6 GHz High-Power Front-End Module for Wi-Fi® 7 Applications
SKY85631-11
Skyworks ICE™ Technology 6 GHz High-Power Front-End Module for Wi-Fi® 7 Applications SKY85631-11
The SKY85631-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

The SKY85631-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 7 (802.11be) applications and systems.
The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85631-11
Product Name Skyworks ICE™ Technology 6 GHz High-Power Front-End Module for Wi-Fi® 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
5 suppliers
Si8920AC-IS Isolated Amplifier - Si8920AC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
RF Amplifiers - SKY65084-360LF - 064692-SKY65084-360LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details
3 suppliers