Skyworks Solutions, Inc. 5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End SKY85613-11

Description
The SKY85613-11 integrates a single-pole, double-throw (SPDT) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85613-11 is provided in a small, 6-pin, 1.2 x 1.4 mm Dual Flat No-Lead (DFN) package.
Request a Quote
Description
The SKY85613-11 integrates a single-pole, double-throw (SPDT) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85613-11 is provided in a small, 6-pin, 1.2 x 1.4 mm Dual Flat No-Lead (DFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End - SKY85613-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End
SKY85613-11
5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End SKY85613-11
The SKY85613-11 integrates a single-pole, double-throw (SPDT) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85613-11 is provided in a small, 6-pin, 1.2 x 1.4 mm Dual Flat No-Lead (DFN) package.

The SKY85613-11 integrates a single-pole, double-throw (SPDT) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit.
The SKY85613-11 is provided in a small, 6-pin, 1.2 x 1.4 mm Dual Flat No-Lead (DFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85613-11
Product Name 5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

LMH ENDC Multimode/Multiband Power Amplifier Module - SKY58253-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 32-pad LGA configuration
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
700–800 MHz High Linearity 2 W Power Amplifier - SKY65127-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 700 to 800 MHz
View Details