Skyworks Solutions, Inc. Skyworks ICE™ Technology 2.4 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85360-11

Description
The SKY85360-11 is a high-efficiency, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital predistortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
Request a Quote
Description
The SKY85360-11 is a high-efficiency, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital predistortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ Technology 2.4 GHz High Power Front-end Module for Wi-Fi® 7 Applications - SKY85360-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ Technology 2.4 GHz High Power Front-end Module for Wi-Fi® 7 Applications
SKY85360-11
Skyworks ICE™ Technology 2.4 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85360-11
The SKY85360-11 is a high-efficiency, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital predistortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.

The SKY85360-11 is a high-efficiency, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital predistortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85360-11
Product Name Skyworks ICE™ Technology 2.4 GHz High Power Front-end Module for Wi-Fi® 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 50 to 1218 MHz
Minimum Gain ? to 13.2 dB
Maximum Gain 13.2 dB
View Details
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 135-pad
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Specs
Applications RF Microwave
View Details
2 suppliers