Skyworks Solutions, Inc. 0.4-3.0 GHz Low-Noise Amplifier SKY65047-360LF

Description
Please note: SKY65047-360LF is being discontinued and is not recommended for new designs. The SKY65047-360LF is a high linearity, low noise amplifier (LNA). The small 2x2 mm DFN package allows for a highly manufacturable low-cost solution. The excellent gain, superior low noise and low current consumption makes the SKY65047-360LF ideal for use in wireless infrastructure, but may be used in a variety of low noise amplifier applications. All active circuitry in the module is contained in a single Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with an advanced silicon germanium process, which allows for single supply operation while maintaining excellent low noise performance and linearity. The module can operate over the temperature range of -40°C to 85°C. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
Please note: SKY65047-360LF is being discontinued and is not recommended for new designs. The SKY65047-360LF is a high linearity, low noise amplifier (LNA). The small 2x2 mm DFN package allows for a highly manufacturable low-cost solution. The excellent gain, superior low noise and low current consumption makes the SKY65047-360LF ideal for use in wireless infrastructure, but may be used in a variety of low noise amplifier applications. All active circuitry in the module is contained in a single Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with an advanced silicon germanium process, which allows for single supply operation while maintaining excellent low noise performance and linearity. The module can operate over the temperature range of -40°C to 85°C. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4-3.0 GHz Low-Noise Amplifier
SKY65047-360LF
0.4-3.0 GHz Low-Noise Amplifier SKY65047-360LF
Please note: SKY65047-360LF is being discontinued and is not recommended for new designs. The SKY65047-360LF is a high linearity, low noise amplifier (LNA). The small 2x2 mm DFN package allows for a highly manufacturable low-cost solution. The excellent gain, superior low noise and low current consumption makes the SKY65047-360LF ideal for use in wireless infrastructure, but may be used in a variety of low noise amplifier applications. All active circuitry in the module is contained in a single Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with an advanced silicon germanium process, which allows for single supply operation while maintaining excellent low noise performance and linearity. The module can operate over the temperature range of -40°C to 85°C. A populated evaluation board is available upon request.

Please note: SKY65047-360LF is being discontinued and is not recommended for new designs.

The SKY65047-360LF is a high linearity, low noise amplifier (LNA). The small 2x2 mm DFN package allows for a highly manufacturable low-cost solution.
The excellent gain, superior low noise and low current consumption makes the SKY65047-360LF ideal for use in wireless infrastructure, but may be used in a variety of low noise amplifier applications. All active circuitry in the module is contained in a single Microwave Monolithic Integrated Circuit (MMIC).
The device is manufactured with an advanced silicon germanium process, which allows for single supply operation while maintaining excellent low noise performance and linearity.
The module can operate over the temperature range of -40°C to 85°C. A populated evaluation board is available upon request.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65047-360LF
064691-SKY65047-360LF
RF Amplifiers - SKY65047-360LF 064691-SKY65047-360LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064691-SKY65047-360L F Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 400MHz to 3GHz Gain: 15.7dB Noise Figure: 0.95dB P1dB: -8dBm (0.2mW) RF Type: Cellular, GPS, ISM Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.8 V Operating Supply Current: 6.7mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064691-SKY65047-360LF
Packaging: Reel - TR
Test Frequency: 2.45GHz
Frequency: 400MHz to 3GHz
Gain: 15.7dB
Noise Figure: 0.95dB
P1dB: -8dBm (0.2mW)
RF Type: Cellular, GPS, ISM
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 3.8 V
Operating Supply Current: 6.7mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65047-360LF 064691-SKY65047-360LF
Product Name 0.4-3.0 GHz Low-Noise Amplifier RF Amplifiers - SKY65047-360LF
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz 400 to 3000 MHz
Minimum Gain 16.5 dB 15.7 dB
Maximum Gain 16.5 dB 15.7 dB
Noise Figure 0.8000 dB 0.9500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband/CATV (75 Ohm) LNA - ABA3101RS33P1 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
2 suppliers
CMOS 2.4GHZ TRANSMIT/RECEIVE WLAN RFeIC - RFX2402E - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Operating Voltage 4.6 volts
View Details
RF Amplifiers - ACA2431P2 - 909189-ACA2431P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
3 suppliers