Skyworks Solutions, Inc. 5 GHz, 23dBm Power Amplifier with Power Detector SE5003L

Description
The SE5003L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5003L incorporates a power detector for closed loop monitoring and control of the output power. The SE5003L offers high integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 23dBm of linear output power at 5V. The SE5003L integrates the reference voltage generator. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
Request a Quote
Description
The SE5003L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5003L incorporates a power detector for closed loop monitoring and control of the output power. The SE5003L offers high integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 23dBm of linear output power at 5V. The SE5003L integrates the reference voltage generator. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE5003L is a 5 GHz power amplifier designed for wireless LAN applications, specifically compliant with IEEE802.11a and 802.11n standards. It delivers a linear output power of approximately 23 dBm at a supply voltage of 5V. The amplifier features a power detector that allows for closed-loop monitoring and control of the output power, with a dynamic range of 15 dB. It provides a gain of 32 dB and maintains a 3% error vector magnitude (EVM) at 23 dBm output power using 64 QAM modulation at 54 Mbps.

The device is packaged in a compact 20-pin QFN format measuring 4 mm x 4 mm x 0.9 mm, and is compliant with RoHS and halogen-free standards. It requires only six external decoupling capacitors for complete design integration, simplifying the overall design process. The SE5003L also includes an integrated reference voltage generator, requiring a 2.85V reference voltage for operation. The recommended operating conditions include a supply voltage range of 3.0V to 5.5V and a maximum case temperature of 85°C.

Datasheet Summary
Powered by GS/AI

The SE5003L is a 5 GHz power amplifier designed for wireless LAN applications, specifically compliant with IEEE802.11a and 802.11n standards. It delivers a linear output power of approximately 23 dBm at a supply voltage of 5V. The amplifier features a power detector that allows for closed-loop monitoring and control of the output power, with a dynamic range of 15 dB. It provides a gain of 32 dB and maintains a 3% error vector magnitude (EVM) at 23 dBm output power using 64 QAM modulation at 54 Mbps.

The device is packaged in a compact 20-pin QFN format measuring 4 mm x 4 mm x 0.9 mm, and is compliant with RoHS and halogen-free standards. It requires only six external decoupling capacitors for complete design integration, simplifying the overall design process. The SE5003L also includes an integrated reference voltage generator, requiring a 2.85V reference voltage for operation. The recommended operating conditions include a supply voltage range of 3.0V to 5.5V and a maximum case temperature of 85°C.

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 23dBm Power Amplifier with Power Detector - SE5003L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 23dBm Power Amplifier with Power Detector
SE5003L
5 GHz, 23dBm Power Amplifier with Power Detector SE5003L
The SE5003L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5003L incorporates a power detector for closed loop monitoring and control of the output power. The SE5003L offers high integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 23dBm of linear output power at 5V. The SE5003L integrates the reference voltage generator. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.

The SE5003L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5003L incorporates a power detector for closed loop monitoring and control of the output power.
The SE5003L offers high integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design.
For wireless LAN applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 23dBm of linear output power at 5V.
The SE5003L integrates the reference voltage generator. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SE5003L
189150-SE5003L
RF Amplifiers - SE5003L 189150-SE5003L
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 189150-SE5003L Packaging: Reel - TR Test Frequency: 5.15GHz to 5.85GHz Frequency: 5.15GHz to 5.85GHz Gain: 32dB P1dB: 29dBm RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 285mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 189150-SE5003L
Packaging: Reel - TR
Test Frequency: 5.15GHz to 5.85GHz
Frequency: 5.15GHz to 5.85GHz
Gain: 32dB
P1dB: 29dBm
RF Type: 802.11a/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 285mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SE5003L 189150-SE5003L
Product Name 5 GHz, 23dBm Power Amplifier with Power Detector RF Amplifiers - SE5003L
Amplifier Type Power Amplifier
Applications Wireless LAN applications RF Microwave
Frequency Range 5150 to 5850 MHz 5150 to 5850 MHz
Minimum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers