Skyworks Solutions, Inc. 2.4 GHz, 802.11ac Front-End Module SKY85320-11

Description
The SKY85320-11 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85320-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85320-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2.3 x 2.3 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85320-11 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85320-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85320-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2.3 x 2.3 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 802.11ac Front-End Module - SKY85320-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 802.11ac Front-End Module
SKY85320-11
2.4 GHz, 802.11ac Front-End Module SKY85320-11
The SKY85320-11 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85320-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85320-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2.3 x 2.3 mm Quad Flat No-Lead (QFN) package.

The SKY85320-11 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch.
The SKY85320-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications).
The SKY85320-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in a compact, 16-pin 2.3 x 2.3 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85320-11
Product Name 2.4 GHz, 802.11ac Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 1100 MHz
Minimum Gain 40 dB
View Details
6 suppliers
70LF: 1500-2500 MHz Low Noise Power Amplifier Driver - SKY65080-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 2500 MHz
Minimum Gain 15 dB
View Details
Gain Block - SKY65016-92LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 20 dB
Output Power 14 dBm
View Details
4 suppliers