Skyworks Solutions, Inc. 2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier SKY85201-11

Description
The SKY85201-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85201-11 operates at 3.3 V and draws low current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote
Description
The SKY85201-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85201-11 operates at 3.3 V and draws low current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier - SKY85201-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier
SKY85201-11
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier SKY85201-11
The SKY85201-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85201-11 operates at 3.3 V and draws low current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

The SKY85201-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks.
The SKY85201-11 operates at 3.3 V and draws low current. In the transmit mode, a shutdown function saves power when the device is inactive.
The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85201-11
Product Name 2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-MCM (7x7)
View Details
2.4 GHz High-Power Wireless LAN Power Amplifier - SE2623L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
3 suppliers
2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details