Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SKYWORKS SOLUTIONS, INC.
AWT6283R -- 3.3 TO 3.8 GHZ MOBILE WIMAX POWER AMPLIFIER MODULE
Skyworks Solutions, Inc.
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
AWT6283R
Description
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
AWT6283R
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
AWT6283R
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Amplifiers
Product Number
AWT6283R
Product Name
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
RF Amplifiers - ACA2604RS29P8
ACA2604RS29P8
Specs
Applications
RF Microwave
Frequency Range
50 to 1000 MHz
Minimum Gain
24 dB
View Details
2
suppliers
Skyworks Solutions, Inc.
RF Amplifiers - ACA0861ARS7P2
ACA0861ARS7P2
Specs
Applications
RF Microwave
Frequency Range
40 to 860 MHz
Minimum Gain
12.4 dB
View Details
3
suppliers
Skyworks Solutions, Inc.
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications
SKY58085-11
Specs
Package Type
Surface Mount; LGA, 62-pad
View Details
Skyworks Solutions, Inc.
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65374-11
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
1850 to 1915 MHz
Minimum Gain
39 dB
View Details
2
suppliers