Skyworks Solutions, Inc. 2.4 GHz Front End SE2620T

Description
Please note: SE2620T-R is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: SE2620T-R is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front End
SE2620T
2.4 GHz Front End SE2620T
Please note: SE2620T-R is being discontinued and is not recommended for new designs.

Please note: SE2620T-R is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2620T
Product Name 2.4 GHz Front End
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® MHB EN-DC Tx LNA Front End Module (LFEM) - SKY53710-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 73-lead
View Details
RF Amplifiers - SKY65038-70LF - 1250499-SKY65038-70LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details
Isolated Analog Amplifier - Si8922BD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details