Skyworks Solutions, Inc. High-Power Power Amplifier With a Bypass Mode for Bluetooth® Applications SKY85018-11

Description
High-power PA with bypass
Request a Quote
Description
High-power PA with bypass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Power Power Amplifier With a Bypass Mode for Bluetooth® Applications - SKY85018-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-Power Power Amplifier With a Bypass Mode for Bluetooth® Applications
SKY85018-11
High-Power Power Amplifier With a Bypass Mode for Bluetooth® Applications SKY85018-11
High-power PA with bypass

High-power PA with bypass

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY85018-11
RF and Wireless - RF Amplifiers SKY85018-11
RF POWER AMP HP

RF POWER AMP HP

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY85018-11 SKY85018-11
Product Name High-Power Power Amplifier With a Bypass Mode for Bluetooth® Applications RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details