Skyworks Solutions, Inc. SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G SKY78191-21

Description
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G
Request a Quote
Description
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G - SKY78191-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G
SKY78191-21
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G SKY78191-21
SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G

SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY78191-21
Product Name SkyOne® Low Band Tx-Rx Front-End Module for 3G/4G Applications with Low Band / High Band 2G
Package Type Surface Mount; MCM, 56-pad
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF Amplifiers - ACA2407RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers