Skyworks Solutions, Inc. 860-930 MHz RF Front-end Module SKY65378-11

Description
Please note: SKY65378-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66420-11, SKY66421-11, SKY66422-11, SKY66423-11 The SKY65378-11 is a high performance, highly integrated Front-End Module (FEM) designed for low power ISM band applications operating in the 860 to 930 MHz band. The device is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V, which allows the SKY65378-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY65378-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66420-11, SKY66421-11, SKY66422-11, SKY66423-11 The SKY65378-11 is a high performance, highly integrated Front-End Module (FEM) designed for low power ISM band applications operating in the 860 to 930 MHz band. The device is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V, which allows the SKY65378-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
860-930 MHz RF Front-end Module
SKY65378-11
860-930 MHz RF Front-end Module SKY65378-11
Please note: SKY65378-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66420-11, SKY66421-11, SKY66422-11, SKY66423-11 The SKY65378-11 is a high performance, highly integrated Front-End Module (FEM) designed for low power ISM band applications operating in the 860 to 930 MHz band. The device is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V, which allows the SKY65378-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package.

Please note: SKY65378-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66420-11, SKY66421-11, SKY66422-11, SKY66423-11

The SKY65378-11 is a high performance, highly integrated Front-End Module (FEM) designed for low power ISM band applications operating in the 860 to 930 MHz band.
The device is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V, which allows the SKY65378-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65378-11
Product Name 860-930 MHz RF Front-end Module
Package Type Surface Mount; Plugin; QFN, 24-pin
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details