Skyworks Solutions, Inc. Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz) SKY77771

Description
PAM for LTE Band 11/21
Request a Quote
Description
PAM for LTE Band 11/21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz) - SKY77771 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz)
SKY77771
Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz) SKY77771
PAM for LTE Band 11/21

PAM for LTE Band 11/21

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77771
Product Name Power Amplifier Module for LTE Band 11/21 (1427.9 MHz–1462.9 MHz)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details