Skyworks Solutions, Inc. RF Amplifiers - SKY77768-1 SKY77768-1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325098-SKY77768-1 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325098-SKY77768-1 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY77768-1
325098-SKY77768-1
RF Amplifiers - SKY77768-1 325098-SKY77768-1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325098-SKY77768-1 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325098-SKY77768-1
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 325098-SKY77768-1
Product Name RF Amplifiers - SKY77768-1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details