Qorvo RF Amplifiers QPL1820TR13

Description
1.8GHZ 5V, PUSH PULL, 21DB GAIN
Request a Quote Datasheet
Description
1.8GHZ 5V, PUSH PULL, 21DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1820TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1820TR13CT-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1820TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1820TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details