Skyworks Solutions, Inc.
Power Amplifier Module for CDMA PCS (1850MHz-1910MHz)
SKY77732
Description
PAM for CDMA/PCS
Request a Quote
Email Supplier
Description
PAM for CDMA/PCS
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for CDMA PCS (1850MHz-1910MHz)
SKY77732
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77732 |
|
Product Name
|
Power Amplifier Module for CDMA PCS (1850MHz-1910MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1850 to 1910 MHz
|
|
Minimum Gain
|
27.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Package Type
Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers
Output Power
10.5 to 20.1 dBm
Package Type
Surface Mount; Plugin; MCM, 28-pin
Operating Voltage
3 volts
View Details
RoHS Compliant
RoHS
Frequency Range
2400 to 5900 MHz
Package Type
Surface Mount; Plugin; LGA, 24-pin
View Details