Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SKYWORKS SOLUTIONS, INC.
SKY77707 -- POWER AMPLIFIER MODULE FOR LTE / EUTRAN BANDS XII / XVII (698–716 MHZ)
Skyworks Solutions, Inc.
Power Amplifier Module for LTE / EUTRAN Bands XII / XVII (698–716 MHz)
SKY77707
Description
PAM for LTE/EUTRAN Bands XII/XVII (698-716 MHz)
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
PAM for LTE/EUTRAN Bands XII/XVII (698-716 MHz)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE / EUTRAN Bands XII / XVII (698–716 MHz)
SKY77707
Power Amplifier Module for LTE / EUTRAN Bands XII / XVII (698–716 MHz)
SKY77707
PAM for LTE/EUTRAN Bands XII/XVII (698-716 MHz)
PAM for LTE/EUTRAN Bands XII/XVII (698-716 MHz)
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Amplifiers
Product Number
SKY77707
Product Name
Power Amplifier Module for LTE / EUTRAN Bands XII / XVII (698–716 MHz)
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
RF Amplifiers - ACA2402ERS7P2
ACA2402ERS7P2
Specs
Applications
RF Microwave
Package Type
Surface Mount; 16-SOIC-EP
View Details
Skyworks Solutions, Inc.
Dual Band 802.11a/b/g/n Wireless LAN Front End
SE2594L
Specs
RoHS Compliant
RoHS
Frequency Range
2400 to 5875 MHz
Package Type
Surface Mount; Plugin; QFN, 32-pin
View Details
Skyworks Solutions, Inc.
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications
SE2611T
Specs
Applications
Mobile / Wireless Systems
Frequency Range
2400 to 2500 MHz
Package Type
Surface Mount; Plugin; QFN, 20-pin
View Details
Skyworks Solutions, Inc.
2.4 GHz ZigBee/802.15.4 Front End Module
SE2431L
Specs
Output Power
24 dBm
Package Type
Surface Mount; Plugin; QFN, 24-pin
Operating Voltage
3.6 volts
View Details