Skyworks Solutions, Inc. Multi-Mode / Multi-Band Power Amplifier Module for Next Generation GGE and HSPA Handsets SKY77604-11

Description
Multiband/Multimode Power Amplifier Module GSM850 GSM900 DCS1800 PCS1900 WCDMA B1 WCDMA B2 WCDMA B4 WCDMA B5 WCDMA B8
Request a Quote
Description
Multiband/Multimode Power Amplifier Module GSM850 GSM900 DCS1800 PCS1900 WCDMA B1 WCDMA B2 WCDMA B4 WCDMA B5 WCDMA B8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Mode / Multi-Band Power Amplifier Module for Next Generation GGE and HSPA Handsets - SKY77604-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Multi-Mode / Multi-Band Power Amplifier Module for Next Generation GGE and HSPA Handsets
SKY77604-11
Multi-Mode / Multi-Band Power Amplifier Module for Next Generation GGE and HSPA Handsets SKY77604-11
Multiband/Multimode Power Amplifier Module GSM850 GSM900 DCS1800 PCS1900 WCDMA B1 WCDMA B2 WCDMA B4 WCDMA B5 WCDMA B8

Multiband/Multimode Power Amplifier Module GSM850 GSM900 DCS1800 PCS1900 WCDMA B1 WCDMA B2 WCDMA B4 WCDMA B5 WCDMA B8

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY77604-11
RF and Wireless - RF Amplifiers SKY77604-11
RF DEVELOPMENT TOOLS

RF DEVELOPMENT TOOLS

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY77604-11 SKY77604-11
Product Name Multi-Mode / Multi-Band Power Amplifier Module for Next Generation GGE and HSPA Handsets RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1064-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 700 to 1200 MHz
View Details
2 suppliers
RF Amplifiers - SE5004L-R - 028227-SE5004L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
4 suppliers
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details
750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details