Skyworks Solutions, Inc. 1 GHz CATV Line Amplifier MMIC ACA1206

Description
1 GHz CATV Line Amplifier MMIC
Request a Quote
Description
1 GHz CATV Line Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Irvine, CA, United States
1 GHz CATV Line Amplifier MMIC
ACA1206
1 GHz CATV Line Amplifier MMIC ACA1206
1 GHz CATV Line Amplifier MMIC

1 GHz CATV Line Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA1206
Product Name 1 GHz CATV Line Amplifier MMIC
Minimum Gain 13.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-MCM (7x7)
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers
Front-End Module for LTE and NR Bands - SKY58255-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration (includes 20-pad ground array)
View Details