Skyworks Solutions, Inc. Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Six Linear TRx Switch Ports SKY77589-11

Description
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Six Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Six Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Six Linear TRx Switch Ports - SKY77589-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Six Linear TRx Switch Ports
SKY77589-11
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Six Linear TRx Switch Ports SKY77589-11
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Six Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900

Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Six Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77589-11
Product Name Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Six Linear TRx Switch Ports
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1068-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers