Skyworks Solutions, Inc. Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824-915 MHz) (1710-1910 MHz) SKY77580

Description
Tx Quad-Band / Rx Dual-Band Front-End Module for GSM / GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx Quad-Band / Rx Dual-Band Front-End Module for GSM / GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824-915 MHz) (1710-1910 MHz) - SKY77580 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824-915 MHz) (1710-1910 MHz)
SKY77580
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824-915 MHz) (1710-1910 MHz) SKY77580
Tx Quad-Band / Rx Dual-Band Front-End Module for GSM / GPRS GSM850 GSM900 DCS1800 PCS1900

Tx Quad-Band / Rx Dual-Band Front-End Module for GSM / GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77580
Product Name Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824-915 MHz) (1710-1910 MHz)
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details
Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details