Skyworks Solutions, Inc. BDS/GPS/GNSS Low-Noise Amplifier SKY65605-21

Description
BDS/GPS/GNSS Low-Noise Amplifier
Request a Quote Datasheet
Description
BDS/GPS/GNSS Low-Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
BDS/GPS/GNSS Low-Noise Amplifier
SKY65605-21
BDS/GPS/GNSS Low-Noise Amplifier SKY65605-21
BDS/GPS/GNSS Low-Noise Amplifier

BDS/GPS/GNSS Low-Noise Amplifier

Supplier's Site
RF & MW LNA - SKY65605-21 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY65605-21
RF & MW LNA SKY65605-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65605-21
933922-SKY65605-21
RF Amplifiers - SKY65605-21 933922-SKY65605-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933922-SKY65605-21 Features: RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1) Package: Reel - TR Package: 6-UFDFN Mounting: Surface Mount Family Name: SKY65605 Categories: RF/IF and RFID Case / Package: 6-QFN (0.7x1.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1665-6, 863-1665-1, 863-1665-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933922-SKY65605-21
Features: RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: SKY65605
Categories: RF/IF and RFID
Case / Package: 6-QFN (0.7x1.1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1665-6, 863-1665-1, 863-1665-2

Buy Now Datasheet
RF Amplifiers - 863-1665-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1665-2-ND
RF Amplifiers 863-1665-2-ND
RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1)

RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1)

Buy Now Datasheet
RF Amplifiers - 863-1665-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1665-1-ND
RF Amplifiers 863-1665-1-ND
RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1)

RF Amplifier IC GPS 1.55GHz ~ 1.6GHz 6-QFN (0.7x1.1)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65605-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65605-21
RF and Wireless - RF Amplifiers SKY65605-21
IC AMP GPS 1.55GHZ-1.6GHZ 6QFN

IC AMP GPS 1.55GHZ-1.6GHZ 6QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65605-21 SKY65605-21 933922-SKY65605-21 863-1665-2-ND SKY65605-21
Product Name BDS/GPS/GNSS Low-Noise Amplifier RF & MW LNA RF Amplifiers - SKY65605-21 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 1559 to 1606 MHz 1550 to 1602 MHz 1550 to 1600 MHz 1550 to 1600 MHz
Minimum Gain 19 dB 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB 19 dB 19 dB
Package Type Surface Mount; Plugin; QFN, 6-pin QFN Surface Mount; 6-QFN (0.7x1.1) Surface Mount; 6-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051B - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details