Skyworks Solutions, Inc. Tx-Rx iPAC FEM Dual-Band GSM/GPRS SKY77534

Description
Tx-Rx iPAC™ FEM for Dual-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx iPAC™ FEM for Dual-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx iPAC FEM Dual-Band GSM/GPRS - SKY77534 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx iPAC FEM Dual-Band GSM/GPRS
SKY77534
Tx-Rx iPAC FEM Dual-Band GSM/GPRS SKY77534
Tx-Rx iPAC™ FEM for Dual-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Tx-Rx iPAC™ FEM for Dual-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77534
Product Name Tx-Rx iPAC FEM Dual-Band GSM/GPRS
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 20.5 dB
View Details
Sky5® Front-end Module for 4G and 5G Applications - SKY58261-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad LGA
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers